HARWIN Wire To Board, Receptacle, 7 Position, 1Row, 2Mm; Product Range Harwin M80-7980705

Description
WIRE TO BOARD, RECEPTACLE, 7 POSITION, 1ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:7Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, RECEPTACLE, 7 POSITION, 1ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:7Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 7 Position, 1Row, 2Mm; Product Range Harwin - 94T9182 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 7 Position, 1Row, 2Mm; Product Range Harwin
94T9182
Wire To Board, Receptacle, 7 Position, 1Row, 2Mm; Product Range Harwin 94T9182
WIRE TO BOARD, RECEPTACLE, 7 POSITION, 1ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:7Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 7 POSITION, 1ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:7Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94T9182
Product Name Wire To Board, Receptacle, 7 Position, 1Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products