HARWIN 8+8 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches M80-7881601

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches - M80-7881601 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches
M80-7881601
8+8 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches M80-7881601
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-7881601-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-7881601-ND
Free Hanging, Panel Mount M80-7881601-ND
16 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

16 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

Buy Now Datasheet
8+8 Pos. Female Dil 28-32Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 53W1067 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Female Dil 28-32Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
53W1067
8+8 Pos. Female Dil 28-32Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 53W1067
8+8 Pos. Female DIL 28-32AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

8+8 Pos. Female DIL 28-32AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-7881601 M80-7881601-ND 53W1067
Product Name 8+8 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 8+8 Pos. Female Dil 28-32Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers