Harwin Plc 4+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews M80-4C10405F2-02-327-00-000

Description
Complete kit: housing (with hex socket head (Allen) jackscrews) with 4 x signal and 2 x power contacts supplied loose. Power solder contact suitable for 16 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hex socket head (Allen) jackscrews) with 4 x signal and 2 x power contacts supplied loose. Power solder contact suitable for 16 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F2-02-327-00-000 - Harwin Plc
Portsmouth, United Kingdom
4+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews
M80-4C10405F2-02-327-00-000
4+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews M80-4C10405F2-02-327-00-000
Complete kit: housing (with hex socket head (Allen) jackscrews) with 4 x signal and 2 x power contacts supplied loose. Power solder contact suitable for 16 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hex socket head (Allen) jackscrews) with 4 x signal and 2 x power contacts supplied loose.
  • Power solder contact suitable for 16 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4C10405F2-02-327-00-000
Product Name 4+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8+3 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F1-03-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F2-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
4+4 Pos. Female 24-28 AWG+20 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-04-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
4 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers