HARWIN 6+6 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches M80-7881205

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches - M80-7881205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches
M80-7881205
6+6 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches M80-7881205
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 12 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Extra Small Bore - suitable for 28 to 32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-1750-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1750-ND
Free Hanging, Panel Mount 952-1750-ND
12 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 28-32 AWG

Buy Now Datasheet
Wire To Board, Receptacle, 12 Position, 2Row, 2Mm; Product Range Harwin - 94T9170 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 12 Position, 2Row, 2Mm; Product Range Harwin
94T9170
Wire To Board, Receptacle, 12 Position, 2Row, 2Mm; Product Range Harwin 94T9170
WIRE TO BOARD, RECEPTACLE, 12 POSITION, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 12 POSITION, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-7881205 952-1750-ND 94T9170
Product Name 6+6 Pos. Female DIL 28-32 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount Wire To Board, Receptacle, 12 Position, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers