HARWIN 3 Pos. Male SIL Vertical Throughboard Conn. Latches M80-7820342

Description
Single Row, 3 x 4.5mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 3 x 4.5mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Male SIL Vertical Throughboard Conn. Latches - M80-7820342 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Male SIL Vertical Throughboard Conn. Latches
M80-7820342
3 Pos. Male SIL Vertical Throughboard Conn. Latches M80-7820342
Single Row, 3 x 4.5mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 3 x 4.5mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-7820342-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-7820342-ND
Headers, Male Pins M80-7820342-ND
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
3 Pos. Male Sil Vertical Throughboard Conn. Latched Rohs Compliant Harwin - 12N8548 - Newark, An Avnet Company
Chicago, IL, United States
3 Pos. Male Sil Vertical Throughboard Conn. Latched Rohs Compliant Harwin
12N8548
3 Pos. Male Sil Vertical Throughboard Conn. Latched Rohs Compliant Harwin 12N8548
3 Pos. Male SIL Vertical Throughboard Conn. Latched RoHS Compliant: Yes

3 Pos. Male SIL Vertical Throughboard Conn. Latched RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-7820342 M80-7820342-ND 12N8548
Product Name 3 Pos. Male SIL Vertical Throughboard Conn. Latches Headers, Male Pins 3 Pos. Male Sil Vertical Throughboard Conn. Latched Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3219-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Turret Connectors - 1502-2 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End
View Details
4 suppliers