HARWIN 4+4 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-7700845

Description
Double Row female connector, 8 (4+4) x 4.5mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 8 (4+4) x 4.5mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-7700845 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-7700845
4+4 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-7700845
Double Row female connector, 8 (4+4) x 4.5mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row female connector, 8 (4+4) x 4.5mm PC Tail contacts – Gold finish on contact area and termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-7700845-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-7700845-ND
Headers, Receptacles, Female Sockets M80-7700845-ND
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
4+4 Pos. Female Dil Vertical Throughboard Conn. For Latches Rohs Compliant Harwin - 12N8509 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Pos. Female Dil Vertical Throughboard Conn. For Latches Rohs Compliant Harwin
12N8509
4+4 Pos. Female Dil Vertical Throughboard Conn. For Latches Rohs Compliant Harwin 12N8509
4+4 Pos. Female DIL Vertical Throughboard Conn. for Latches RoHS Compliant: Yes

4+4 Pos. Female DIL Vertical Throughboard Conn. for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-7700845 M80-7700845-ND 12N8509
Product Name 4+4 Pos. Female DIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets 4+4 Pos. Female Dil Vertical Throughboard Conn. For Latches Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Unlock Full Specs
to access all available technical data