HARWIN Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin M80-7085105

Description
WIRE-BOARD CONNECTOR, FEMALE 51 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:51Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, FEMALE 51 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:51Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin - 01J1281 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin
01J1281
Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin 01J1281
WIRE-BOARD CONNECTOR, FEMALE 51 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:51Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 51 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:51Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J1281
Product Name Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products