HARWIN 2+2 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L10442MC

Description
Double Row, 3mm PC Tail connector with 101Lok retainers - 4 contacts (2+2). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 101Lok retainers - 4 contacts (2+2). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL Horizontal Throughboard Conn. 101Lok - M80-5L10442MC - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL Horizontal Throughboard Conn. 101Lok
M80-5L10442MC
2+2 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L10442MC
Double Row, 3mm PC Tail connector with 101Lok retainers - 4 contacts (2+2). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 101Lok retainers - 4 contacts (2+2).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3830-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3830-ND
Headers, Male Pins 952-3830-ND
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
2+2 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin - 27T4420 - Newark, An Avnet Company
Chicago, IL, United States
2+2 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin
27T4420
2+2 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin 27T4420
2+2 Pos. Male DIL Horizontal Throughboard Conn. 101Lok RoHS Compliant: Yes

2+2 Pos. Male DIL Horizontal Throughboard Conn. 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5L10442MC 952-3830-ND 27T4420
Product Name 2+2 Pos. Male DIL Horizontal Throughboard Conn. 101Lok Headers, Male Pins 2+2 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26623-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Turret Connectors - 36-1503-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Nano Strip Connectors - A79022-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers