"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
06 MODII HDR SRST SHRD .100CL
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 102202-3 | A26623-ND | 41AJ1655 |
| Product Name | Header | Headers, Male Pins | 06 Modii Hdr Srst Shrd .100Cl Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | |
| Termination | Through-Hole | ||
| Mounting | PCB | Through Hole |