Harwin Plc 20+20 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C14005M2

Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 40 x contacts + slotted panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 40 x contacts + slotted panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20+20 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount - M80-5C14005M2 - Harwin Plc
Portsmouth, United Kingdom
20+20 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
M80-5C14005M2
20+20 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C14005M2
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 40 x contacts + slotted panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 40 x contacts + slotted panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5C14005M2
Product Name 20+20 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511121 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2002-3234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Circular Metal Push Pull Outdoor Connector IP68 - A Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details