BEXKOM Electronics Co., Ltd. Circular Metal Push Pull Outdoor Connector IP68 A Series

Description
A series connector is a newly developed connector for special occasions. It has the function of easy separation, light weight, reliable contact, strong shock resistance, corrosion resistance, small size and high density. It is mainly used in outdoor individual soldiers. Combat systems or occasions where easy separation is required. At present, this series only has size 0, and only 3 cores, 9 cores and 16 cores can be selected. All insulators are made of PEEK material, which can withstand temperature up to 250 degrees Celsius. If the customer's equipment has strict requirements on the weight, this series of products can also be selected. The electroplating color is gun color, which looks very high-end and has a very good texture.
Request a Quote
Description
A series connector is a newly developed connector for special occasions. It has the function of easy separation, light weight, reliable contact, strong shock resistance, corrosion resistance, small size and high density. It is mainly used in outdoor individual soldiers. Combat systems or occasions where easy separation is required. At present, this series only has size 0, and only 3 cores, 9 cores and 16 cores can be selected. All insulators are made of PEEK material, which can withstand temperature up to 250 degrees Celsius. If the customer's equipment has strict requirements on the weight, this series of products can also be selected. The electroplating color is gun color, which looks very high-end and has a very good texture.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Metal Push Pull Outdoor Connector IP68 - A Series - BEXKOM Electronics Co., Ltd.
Guangdong, China
Circular Metal Push Pull Outdoor Connector IP68
A Series
Circular Metal Push Pull Outdoor Connector IP68 A Series
A series connector is a newly developed connector for special occasions. It has the function of easy separation, light weight, reliable contact, strong shock resistance, corrosion resistance, small size and high density. It is mainly used in outdoor individual soldiers. Combat systems or occasions where easy separation is required. At present, this series only has size 0, and only 3 cores, 9 cores and 16 cores can be selected. All insulators are made of PEEK material, which can withstand temperature up to 250 degrees Celsius. If the customer's equipment has strict requirements on the weight, this series of products can also be selected. The electroplating color is gun color, which looks very high-end and has a very good texture.

A series connector is a newly developed connector for special occasions. It has the function of easy separation, light weight, reliable contact, strong shock resistance, corrosion resistance, small size and high density. It is mainly used in outdoor individual soldiers. Combat systems or occasions where easy separation is required. At present, this series only has size 0, and only 3 cores, 9 cores and 16 cores can be selected. All insulators are made of PEEK material, which can withstand temperature up to 250 degrees Celsius. If the customer's equipment has strict requirements on the weight, this series of products can also be selected. The electroplating color is gun color, which looks very high-end and has a very good texture.

Supplier's Site

Technical Specifications

  BEXKOM Electronics Co., Ltd.
Product Category Electrical Connectors
Product Number A Series
Product Name Circular Metal Push Pull Outdoor Connector IP68
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Solder/PCB
Mounting Cable End
Unlock Full Specs
to access all available technical data

Similar Products

Circular Metal Push Pull Outdoor Connector IP68 - U Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Waterproof Outdoor Connectors - U Seires - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Circular Metal Push Pull Indoor Connector IP50 - P Series (IP50) - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Circular Metal Push Pull Break Away  EMC Shielding Connector Outdoor IP68 Waterproof - A/U Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details