HARWIN 7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Reverse Fix M80-5831405

Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 14 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 14 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Reverse Fix - M80-5831405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Reverse Fix
M80-5831405
7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Reverse Fix M80-5831405
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 14 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 14 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5831405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5831405-ND
Free Hanging, Panel Mount M80-5831405-ND
14 Position Rectangular Header Connector Crimp Gold 24-28 AWG

14 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
7+7 Pos. Male Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 33X3956 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Male Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
33X3956
7+7 Pos. Male Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 33X3956
7+7 Pos. Male DIL 24-28AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

7+7 Pos. Male DIL 24-28AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5831405 M80-5831405-ND 33X3956
Product Name 7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount 7+7 Pos. Male Dil 24-28Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data