HARWIN 7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5821405

Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix - M80-5821405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix
M80-5821405
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5821405
Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing, reverse fix jackscrews with hex socket head fitted, 14 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5821405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5821405-ND
Free Hanging, Panel Mount M80-5821405-ND
14 Position Rectangular Header Connector Crimp Gold 24-28 AWG

14 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
7+7 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 33X3952 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
33X3952
7+7 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 33X3952
7+7 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

7+7 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5821405 M80-5821405-ND 33X3952
Product Name 7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount 7+7 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Twin-contact Connectors)   - XC5K-1631-2A - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers