HARWIN Wire-Board Connector, Male 26 Position, 2Mm; Product Range Harwin M80-5662605

Description
WIRE-BOARD CONNECTOR, MALE 26 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:26Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, MALE 26 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:26Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Male 26 Position, 2Mm; Product Range Harwin - 83K1612 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 26 Position, 2Mm; Product Range Harwin
83K1612
Wire-Board Connector, Male 26 Position, 2Mm; Product Range Harwin 83K1612
WIRE-BOARD CONNECTOR, MALE 26 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:26Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 26 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:26Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83K1612
Product Name Wire-Board Connector, Male 26 Position, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-03-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers