HARWIN 2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5620405

Description
Complete kit: housing, reverse fix jackscrews with slotted head fitted, 4 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing, reverse fix jackscrews with slotted head fitted, 4 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix - M80-5620405 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix
M80-5620405
2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix M80-5620405
Complete kit: housing, reverse fix jackscrews with slotted head fitted, 4 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing, reverse fix jackscrews with slotted head fitted, 4 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3806-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3806-ND
Free Hanging, Panel Mount 952-3806-ND
4 Position Rectangular Header Connector Crimp Gold 22 AWG

4 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1341307-M80-5620405 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1341307-M80-5620405
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1341307-M80-5620405
Win Source Part Number: 1341307-M80-5620405 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Series: Datamate J-Tek Number of Positions: 4 Pitch: 0.079" (2.00mm) Color: Black Features: Jackscrews Connector Type: Header Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Wire Gauge: 22 AWG Cable Termination: Crimp Wire Type: Discrete Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Harwin Inc. Base Product Number: M80-562

Win Source Part Number: 1341307-M80-5620405
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Series: Datamate J-Tek
Number of Positions: 4
Pitch: 0.079" (2.00mm)
Color: Black
Features: Jackscrews
Connector Type: Header
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Wire Gauge: 22 AWG
Cable Termination: Crimp
Wire Type: Discrete
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Harwin Inc.
Base Product Number: M80-562

Buy Now Datasheet
2+2 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin - 33X3943 - Newark, An Avnet Company
Chicago, IL, United States
2+2 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
33X3943
2+2 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin 33X3943
2+2 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

2+2 Pos. Male DIL 22AWG Cable Conn. Kit Reverse Fix RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5620405 952-3806-ND 1341307-M80-5620405 33X3943
Product Name 2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 2+2 Pos. Male Dil 22Awg Cable Conn. Kit Reverse Fix Rohs Compliant Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data