HARWIN 7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5611405

Description
Complete kit: housing with jackscrews (internal only) fitted, 14 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 14 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-5611405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-5611405
7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-5611405
Complete kit: housing with jackscrews (internal only) fitted, 14 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 14 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2108-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2108-ND
Free Hanging, Panel Mount 952-2108-ND
14 Position Rectangular Header Connector Crimp Gold 24-28 AWG

14 Position Rectangular Header Connector Crimp Gold 24-28 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-5611405 952-2108-ND
Product Name 7+7 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
DIN 41612 - 39-XC5A-5082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers