4 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Gold Product overview: 103635-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103635-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 905045-103635-3
Series: AMPMODU MTE
Operating Temperature Range: -65°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 4 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: 103635
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 103635-3-ND, A28625, -103635-3-SI, -E18345-000-SI, 1036353, 2266-103635-3, -E18345-000-SI-ND
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
04 MTE HDR SRRA LATCH .100CL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-103635-3 | A28625-ND | 905045-103635-3 | 92F8373 | 41AJ1741 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | Rectangular Connectors - 103635-3 | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | 04 Mte Hdr Srra Latch .100Cl Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Crimp | Through Hole Right Angle | |||
| Voltage Rating | 267 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |