HARWIN 12+12 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5602405

Description
Complete kit: housing with jackscrews (internal only) fitted, 24 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 24 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+12 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-5602405 - Harwin Plc
Portsmouth, United Kingdom
12+12 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-5602405
12+12 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5602405
Complete kit: housing with jackscrews (internal only) fitted, 24 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 24 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5602405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5602405-ND
Free Hanging, Panel Mount M80-5602405-ND
24 Position Rectangular Header Connector Crimp Gold 22 AWG

24 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
12+12 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 76Y4511 - Newark, An Avnet Company
Chicago, IL, United States
12+12 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
76Y4511
12+12 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 76Y4511
12+12 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

12+12 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5602405 M80-5602405-ND 76Y4511
Product Name 12+12 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 12+12 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers