"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 853658-104809-3
Series: AMPMODU MTE
Features: Connector Header position
Package: Tube
Family Name: 104809
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3024
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 104809-3-ND, 2266-104809-3, A114723, -104809-3-SI
4 Pos 2.54mm Straight Header, Male Pin, 3A, Gold, Thru-Hole Product overview: 104809-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104809-3 can be used for catalog matching and distributor lookup.
04 MTE HDR SRST LATCH W/HLDWN ROHS COMPLIANT: NO
04 MTE HDR SRST LATCH W/HLDWN
CONN HEADER VERT 4POS 2.54MM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114723-ND | 853658-104809-3 | 316-104809-3 | 79AH8584 | 104809-3 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 104809-3 | 3A Electronic Connector | 04 Mte Hdr Srst Latch W/hldwn Rohs Compliant Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |