HARWIN 7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5601405

Description
Complete kit: housing with jackscrews (internal only) fitted, 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-5601405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-5601405
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5601405
Complete kit: housing with jackscrews (internal only) fitted, 14 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 14 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3415-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3415-ND
Free Hanging, Panel Mount 952-3415-ND
14 Position Rectangular Header Connector Crimp Gold 22 AWG

14 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
7+7 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 56K2503 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
56K2503
7+7 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 56K2503
7+7 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

7+7 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5601405 952-3415-ND 56K2503
Product Name 7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 7+7 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
8 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-08-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details