HARWIN 5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5421042

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5421042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5421042
5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5421042
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 10 contacts (5+5).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5421042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5421042-ND
Headers, Male Pins M80-5421042-ND
"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
5+5 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8330 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
12N8330
5+5 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 12N8330
5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5421042 M80-5421042-ND 12N8330
Product Name 5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 5+5 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PC Pin, Single Post Connectors - 36-11159-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A28410-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details