HARWIN 7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5121422

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5121422 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5121422
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5121422
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5121422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5121422-ND
Headers, Male Pins M80-5121422-ND
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
7+7 Way M V 3.5-Bm Smt W/js Rohs Compliant Harwin - 12N8240 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Way M V 3.5-Bm Smt W/js Rohs Compliant Harwin
12N8240
7+7 Way M V 3.5-Bm Smt W/js Rohs Compliant Harwin 12N8240
7+7 WAY M V 3.5-BM SMT W/JS ROHS COMPLIANT: NO

7+7 WAY M V 3.5-BM SMT W/JS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5121422 M80-5121422-ND 12N8240
Product Name 7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins 7+7 Way M V 3.5-Bm Smt W/js Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1613511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A50017-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Screw Connectors - 36-7691-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details