HARWIN 4 Pos. Male SIL 12 AWG Cable Conn. Kit, Reverse Fix M80-5000000MB-04-335-00-000

Description
Complete kit: housing (with Reverse fix jackscrews, hex socket head) with 4 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with Reverse fix jackscrews, hex socket head) with 4 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL 12 AWG Cable Conn. Kit, Reverse Fix - M80-5000000MB-04-335-00-000 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL 12 AWG Cable Conn. Kit, Reverse Fix
M80-5000000MB-04-335-00-000
4 Pos. Male SIL 12 AWG Cable Conn. Kit, Reverse Fix M80-5000000MB-04-335-00-000
Complete kit: housing (with Reverse fix jackscrews, hex socket head) with 4 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with Reverse fix jackscrews, hex socket head) with 4 x power contacts supplied loose.
  • Power solder contact suitable for 12 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5000000MB-04-335-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5000000MB-04-335-00-000-ND
Free Hanging, Panel Mount 952-M80-5000000MB-04-335-00-000-ND
4 POS. MALE SIL 12AWG CABLE CONN

4 POS. MALE SIL 12AWG CABLE CONN

Buy Now Datasheet
Connector Harwin - 39AH4268 - Newark, An Avnet Company
Chicago, IL, United States
Connector Harwin
39AH4268
Connector Harwin 39AH4268
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5000000MB-04-335-00-000 952-M80-5000000MB-04-335-00-000-ND 39AH4268
Product Name 4 Pos. Male SIL 12 AWG Cable Conn. Kit, Reverse Fix Free Hanging, Panel Mount Connector Harwin
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Minitek ® - 10065491-006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers