Harwin Plc 3+3 Pos. Female DIL 28-32 AWG Cable Conn. Kit, 101Lok M80-4E10642FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose – Gold finish on contact area, Tin finish on termination. Extra Small Bore – suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose – Gold finish on contact area, Tin finish on termination. Extra Small Bore – suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 28-32 AWG Cable Conn. Kit, 101Lok - M80-4E10642FC - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 28-32 AWG Cable Conn. Kit, 101Lok
M80-4E10642FC
3+3 Pos. Female DIL 28-32 AWG Cable Conn. Kit, 101Lok M80-4E10642FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose – Gold finish on contact area, Tin finish on termination. Extra Small Bore – suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 6 x contacts loose – Gold finish on contact area, Tin finish on termination.
  • Extra Small Bore – suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4E10642FC
Product Name 3+3 Pos. Female DIL 28-32 AWG Cable Conn. Kit, 101Lok
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof Outdoor Connectors - U Seires - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details