BEXKOM Electronics Co., Ltd. Waterproof Outdoor Connectors U Seires

Description
The main features of U series products are small size, multi-signal transmission and high reliability. In terms of technology, the good sealing material and sealing process on the socket can make the product reach air-tight protection, and the socket has a special grounding pin, which can be easily welded to the shielding layer of the cable. The plug has a nice stepped housing design so that it doesn't slip when you pull it out. A good precision coating can make the product pass the salt spray corrosion test for at least 96 hours. The three convex positioning blocks can arbitrarily change the angle between them, so that the product can have a variety of different positioning angle combinations. The smallest socket cutout size is only 7mm and can accommodate 5 signal pins. There are two different termination methods for soldering and PCB to choose from. The product has very good 360-degree EMC shielding performance and shock resistance. In a word, the U series product is a novel product that has been especially favored by users recently, and is a good product used in ultra-small precision equipment.
Description
The main features of U series products are small size, multi-signal transmission and high reliability. In terms of technology, the good sealing material and sealing process on the socket can make the product reach air-tight protection, and the socket has a special grounding pin, which can be easily welded to the shielding layer of the cable. The plug has a nice stepped housing design so that it doesn't slip when you pull it out. A good precision coating can make the product pass the salt spray corrosion test for at least 96 hours. The three convex positioning blocks can arbitrarily change the angle between them, so that the product can have a variety of different positioning angle combinations. The smallest socket cutout size is only 7mm and can accommodate 5 signal pins. There are two different termination methods for soldering and PCB to choose from. The product has very good 360-degree EMC shielding performance and shock resistance. In a word, the U series product is a novel product that has been especially favored by users recently, and is a good product used in ultra-small precision equipment.

Suppliers

Company
Product
Description
Supplier Links
Waterproof Outdoor Connectors - U Seires - BEXKOM Electronics Co., Ltd.
Guangdong, China
Waterproof Outdoor Connectors
U Seires
Waterproof Outdoor Connectors U Seires
The main features of U series products are small size, multi-signal transmission and high reliability. In terms of technology, the good sealing material and sealing process on the socket can make the product reach air-tight protection, and the socket has a special grounding pin, which can be easily welded to the shielding layer of the cable. The plug has a nice stepped housing design so that it doesn't slip when you pull it out. A good precision coating can make the product pass the salt spray corrosion test for at least 96 hours. The three convex positioning blocks can arbitrarily change the angle between them, so that the product can have a variety of different positioning angle combinations. The smallest socket cutout size is only 7mm and can accommodate 5 signal pins. There are two different termination methods for soldering and PCB to choose from. The product has very good 360-degree EMC shielding performance and shock resistance. In a word, the U series product is a novel product that has been especially favored by users recently, and is a good product used in ultra-small precision equipment.

The main features of U series products are small size, multi-signal transmission and high reliability. In terms of technology, the good sealing material and sealing process on the socket can make the product reach air-tight protection, and the socket has a special grounding pin, which can be easily welded to the shielding layer of the cable. The plug has a nice stepped housing design so that it doesn't slip when you pull it out. A good precision coating can make the product pass the salt spray corrosion test for at least 96 hours. The three convex positioning blocks can arbitrarily change the angle between them, so that the product can have a variety of different positioning angle combinations. The smallest socket cutout size is only 7mm and can accommodate 5 signal pins. There are two different termination methods for soldering and PCB to choose from. The product has very good 360-degree EMC shielding performance and shock resistance. In a word, the U series product is a novel product that has been especially favored by users recently, and is a good product used in ultra-small precision equipment.

Supplier's Site

Technical Specifications

  BEXKOM Electronics Co., Ltd.
Product Category Electrical Connectors
Product Number U Seires
Product Name Waterproof Outdoor Connectors
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Solder/PCB
Unlock Full Specs
to access all available technical data