Harwin Plc 2+2 Pos. Female DIL 28-32 AWG Cable Conn. Kit, Jackscrews M80-4E10442F1

Description
Complete kit: housing with hexagonal slotted jackscrews fitted, 4 x contacts loose – Gold finish on contact area, Tin finish on termination. Extra Small Bore – suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing with hexagonal slotted jackscrews fitted, 4 x contacts loose – Gold finish on contact area, Tin finish on termination. Extra Small Bore – suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female DIL 28-32 AWG Cable Conn. Kit, Jackscrews - M80-4E10442F1 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female DIL 28-32 AWG Cable Conn. Kit, Jackscrews
M80-4E10442F1
2+2 Pos. Female DIL 28-32 AWG Cable Conn. Kit, Jackscrews M80-4E10442F1
Complete kit: housing with hexagonal slotted jackscrews fitted, 4 x contacts loose – Gold finish on contact area, Tin finish on termination. Extra Small Bore – suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing with hexagonal slotted jackscrews fitted, 4 x contacts loose – Gold finish on contact area, Tin finish on termination.
  • Extra Small Bore – suitable for 28-32 AWG cable (Ø0.75mm max insulation). Spare contacts = M80-0190001.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4E10442F1
Product Name 2+2 Pos. Female DIL 28-32 AWG Cable Conn. Kit, Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22045-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details