Harwin Plc 12+12 Pos. Female DIL 24-28 AWG Cable Conn. Kit, 101Lok M80-4C12442FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 24 x contacts loose – Gold finish on contact area, Tin finish on termination. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 24 x contacts loose – Gold finish on contact area, Tin finish on termination. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+12 Pos. Female DIL 24-28 AWG Cable Conn. Kit, 101Lok - M80-4C12442FC - Harwin Plc
Portsmouth, United Kingdom
12+12 Pos. Female DIL 24-28 AWG Cable Conn. Kit, 101Lok
M80-4C12442FC
12+12 Pos. Female DIL 24-28 AWG Cable Conn. Kit, 101Lok M80-4C12442FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 24 x contacts loose – Gold finish on contact area, Tin finish on termination. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 24 x contacts loose – Gold finish on contact area, Tin finish on termination.
  • Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4C12442FC
Product Name 12+12 Pos. Female DIL 24-28 AWG Cable Conn. Kit, 101Lok
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 147138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details
Modular Connectors / Ethernet Connectors - A222T50V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details