Harwin Plc 20+4 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews M80-4C12005F1-02-327-02-327

Description
Complete kit: housing (with hexagonal slotted jackscrews) with 20 x signal and 4 x power contacts supplied loose. Power solder contact suitable for 16 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal slotted jackscrews) with 20 x signal and 4 x power contacts supplied loose. Power solder contact suitable for 16 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20+4 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C12005F1-02-327-02-327 - Harwin Plc
Portsmouth, United Kingdom
20+4 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews
M80-4C12005F1-02-327-02-327
20+4 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews M80-4C12005F1-02-327-02-327
Complete kit: housing (with hexagonal slotted jackscrews) with 20 x signal and 4 x power contacts supplied loose. Power solder contact suitable for 16 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal slotted jackscrews) with 20 x signal and 4 x power contacts supplied loose.
  • Power solder contact suitable for 16 AWG, Small Bore signal contact suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-4C12005F1-02-327-02-327-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4C12005F1-02-327-02-327-ND
Free Hanging, Panel Mount 952-M80-4C12005F1-02-327-02-327-ND
20+4 POS. FEMALE 24-28AWG+16AWG

20+4 POS. FEMALE 24-28AWG+16AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4C12005F1-02-327-02-327 952-M80-4C12005F1-02-327-02-327-ND
Product Name 20+4 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
6+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-02-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
12 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
2 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers