HARWIN 6+6 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin M80-4C11242FC

Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 12 x contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 12 x contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin - M80-4C11242FC - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin
M80-4C11242FC
6+6 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin M80-4C11242FC
Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 12 x contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with slotted head 101Lok bayonet-style fixings fitted, 12 x contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4C11242FC-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4C11242FC-ND
Free Hanging, Panel Mount M80-4C11242FC-ND
12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
6+6 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin - 07W9735 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
07W9735
6+6 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin 07W9735
6+6 Pos. Female DIL 24-28AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

6+6 Pos. Female DIL 24-28AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4C11242FC M80-4C11242FC-ND 07W9735
Product Name 6+6 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 101Lok, Gold+Tin Free Hanging, Panel Mount 6+6 Pos. Female Dil 24-28Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CAB.M02.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 30.0 amps
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-3515-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
7 suppliers