HARWIN 10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4812005

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4812005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4812005
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4812005
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-4191-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-4191-ND
Free Hanging, Panel Mount 952-4191-ND
20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Harwin - 56AC6192 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Harwin
56AC6192
Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Harwin 56AC6192
CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
10+10 Pos. Female Dil 24-28Awg Cable Conn. Kit Ja Harwin - 09AK5971 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Female Dil 24-28Awg Cable Conn. Kit Ja Harwin
09AK5971
10+10 Pos. Female Dil 24-28Awg Cable Conn. Kit Ja Harwin 09AK5971
10+10 POS. FEMALE DIL 24-28AWG CABLE CONN. KIT JA

10+10 POS. FEMALE DIL 24-28AWG CABLE CONN. KIT JA

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4812005 952-4191-ND 56AC6192 09AK5971
Product Name 10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connector, Rcpt, 20Pos, 2Row, 2Mm; Product Range Harwin 10+10 Pos. Female Dil 24-28Awg Cable Conn. Kit Ja Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M(1)-0915-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers