HARWIN 3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4810605

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4810605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4810605
3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4810605
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2070-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2070-ND
Free Hanging, Panel Mount 952-2070-ND
6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 6Pos, 2Row, 2Mm; Product Range Harwin - 56AC6189 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2Mm; Product Range Harwin
56AC6189
Connector, Rcpt, 6Pos, 2Row, 2Mm; Product Range Harwin 56AC6189
CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4810605 952-2070-ND 56AC6189
Product Name 3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connector, Rcpt, 6Pos, 2Row, 2Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M19.GLA.C52G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF2M-4515-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
7 suppliers