Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact)
Rotary Backlock Connectors Provide
Improved Insertion of FPC/FFC Cables
and helps Confirm Proper Connection
with Sure Lock Feel.
[XF3M]
[XF2M]
XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B
XF3M(1)-□□15-1D-R100
XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Conn FFC/FPC Connector SKT 45 POS 0.5mm Solder RA SMD Reel Product overview: XF2M-4515-1A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2M-4515-1A can be used for catalog matching and distributor lookup.
Omron XF2M-4515-1A FPC Connector
Omron XF2M-4515-1A FPC Connector
"45 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"45 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"45 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
FFC/FPC CONNECTOR, RECEPTACLE 45 POSITION 1ROW; Pitch Spacing:0.5mm; No. of Contacts:45Contacts;
FFC/FPC CONNECTOR, RECEPTACLE 45 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:45Contacts;
CONN FPC 45POS 0.50MM R/A
-30°C~+85°C 45P Double-sided contacts/up and down connection Surface Mount,Right Angle 0.5mm SMD,P=0.5mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS
| Aratas America LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XF2M-4515-1A | 399-XF2M-4515-1A | 7315835P | 7315835 | OR731CT-ND | 05M2035 | XF2M-4515-1A | XF2M-4515-1A |
| Product Name | XF3M/XF2M FPC/FFC Connector | SMD Electronic Connector | FPC Connectors | FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, Receptacle 45 Position 1Row; Pitch Spacing Omron Electronic Components | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors >> FFC/FPC Connectors |
| Connector Type | Wire to Board Connector | FPC / FFC | FPC / FFC | |||||
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack | |||||
| Termination | SMT | Top and bottom contact | Surface Mount | Solder | ||||
| Voltage Rating | 50 volts | 50 volts | 50 volts | |||||
| Current Rating | 0.5 amps | 0.5 amps |