HARWIN 4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4800842

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 8 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 8 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4800842 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4800842
4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4800842
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 8 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 8 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3387-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3387-ND
Free Hanging, Panel Mount 952-3387-ND
8 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

8 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
4+4 Pos. Female Dil 22Awg Cable Con Rohs Compliant Harwin - 24W8997 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Pos. Female Dil 22Awg Cable Con Rohs Compliant Harwin
24W8997
4+4 Pos. Female Dil 22Awg Cable Con Rohs Compliant Harwin 24W8997
4+4 Pos. Female DIL 22AWG Cable Con RoHS Compliant: Yes

4+4 Pos. Female DIL 22AWG Cable Con RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 8Pos, 2Row, Crimp Rohs Compliant Harwin - 45AJ6510 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, Crimp Rohs Compliant Harwin
45AJ6510
Connector, Rcpt, 8Pos, 2Row, Crimp Rohs Compliant Harwin 45AJ6510
CONNECTOR, RCPT, 8POS, 2ROW, CRIMP ROHS COMPLIANT: YES

CONNECTOR, RCPT, 8POS, 2ROW, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4800842 952-3387-ND 24W8997
Product Name 4+4 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 4+4 Pos. Female Dil 22Awg Cable Con Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Minitek ® - 10065491-003TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers