Harwin Plc 17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-4753405A

Description
Complete kit: housing (no jackscrews), 34 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing (no jackscrews), 34 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews - M80-4753405A - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews
M80-4753405A
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-4753405A
Complete kit: housing (no jackscrews), 34 x barrel crimp contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing (no jackscrews), 34 x barrel crimp contacts loose – Gold finish on contact area and termination.
  • Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (1mm depth) for backpotting.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4753405A
Product Name 17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, No Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Connector, Test Point, Through Hole; Product Range Keystone - 62W4848 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details