HARWIN 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4711405

Description
Complete kit: housing (no jackscrews), 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (no jackscrews), 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews - M80-4711405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews
M80-4711405
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4711405
Complete kit: housing (no jackscrews), 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (no jackscrews), 14 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4711405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4711405-ND
Free Hanging, Panel Mount M80-4711405-ND
14 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

14 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Header Connector,cable Mount,plug,14 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin - 84K3152 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,14 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin
84K3152
Header Connector,cable Mount,plug,14 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin 84K3152
Header Connector,Cable Mount,PLUG,14 Contacts,SKT,0.079 Pitch,CRIMP Terminal,LOCKING RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,14 Contacts,SKT,0.079 Pitch,CRIMP Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4711405 M80-4711405-ND 84K3152
Product Name 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews Free Hanging, Panel Mount Header Connector,cable Mount,plug,14 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
2+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10205F2-01-327-01-327 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Mini Banana Plug, Stacking - 9261 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details