HARWIN 10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4652042

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4652042 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4652042
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4652042
Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4652042-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4652042-ND
Free Hanging, Panel Mount M80-4652042-ND
20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4652042 M80-4652042-ND
Product Name 10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data