TE Connectivity Free Hanging, Panel Mount 102398-6

Description
16 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG
Request a Quote Datasheet
Description
16 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A3052-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A3052-ND
Free Hanging, Panel Mount A3052-ND
16 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

16 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 16Pos, 2.54Mm; Connector Type Amp - Te Connectivity - 50F770 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 16Pos, 2.54Mm; Connector Type Amp - Te Connectivity
50F770
Wire-Board Connector Receptacle 16Pos, 2.54Mm; Connector Type Amp - Te Connectivity 50F770
WIRE-BOARD CONNECTOR RECEPTACLE 16POS, 2.54MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE 16POS, 2.54MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A3052-ND 50F770
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle 16Pos, 2.54Mm; Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) PCB Straight Thru Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details