HARWIN 4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4610805

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4610805 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4610805
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4610805
Complete kit: housing with Hexagonal slotted jackscrews fitted, 8 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 8 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3948-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3948-ND
Free Hanging, Panel Mount 952-3948-ND
8 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

8 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Harwin - 92R5082 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Harwin
92R5082
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Harwin 92R5082
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 8Pos, 2Row, Crimp Rohs Compliant Harwin - 45AJ6506 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, Crimp Rohs Compliant Harwin
45AJ6506
Connector, Rcpt, 8Pos, 2Row, Crimp Rohs Compliant Harwin 45AJ6506
CONNECTOR, RCPT, 8POS, 2ROW, CRIMP ROHS COMPLIANT: YES

CONNECTOR, RCPT, 8POS, 2ROW, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4610805 952-3948-ND 92R5082 45AJ6506
Product Name 4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Harwin Connector, Rcpt, 8Pos, 2Row, Crimp Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XC5(DIN Twin-contact Connectors)   - XC5E-2021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers