30 Pos 1.27mm Header, Straight, SMD, 4A, 30V Product overview: 104652-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104652-3 can be used for catalog matching and distributor lookup.
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 30POS 0.05 GOLD SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-104652-3 | A29090-ND | 104652-3 |
| Product Name | SMD 4A 30V Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | SMD/SMT | Solder | |
| Voltage Rating | 30 volts | ||
| Current Rating | 4.0 amps | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |