HARWIN 21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4604242

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4604242 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4604242
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4604242
Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2051-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2051-ND
Free Hanging, Panel Mount 952-2051-ND
42 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

42 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Header Connector,cable Mount,plug,42 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin - 71K8416 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,42 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin
71K8416
Header Connector,cable Mount,plug,42 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin 71K8416
Header Connector,Cable Mount,PLUG,42 Contacts,SKT,0.079 Pitch,CRIMP Terminal,M2X0.4 RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,42 Contacts,SKT,0.079 Pitch,CRIMP Terminal,M2X0.4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4604242 952-2051-ND 71K8416
Product Name 21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Header Connector,cable Mount,plug,42 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data