HARWIN 8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4601605

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4601605 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4601605
8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4601605
Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3380-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3380-ND
Free Hanging, Panel Mount 952-3380-ND
16 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

16 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
8+8 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 39T2280 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
39T2280
8+8 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 39T2280
8+8 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

8+8 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4601605 952-3380-ND 39T2280
Product Name 8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 8+8 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details