Harwin Plc 8 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Reverse Fix Panel Mount M80-4000000F9-08-307-00-000

Description
Complete kit: housing (with reverse fix + 5mm panel mount jackscrews) with 8 x coax contacts and slotted nuts supplied loose. For spare panel mount nuts, order M80-2130000B. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing (with reverse fix + 5mm panel mount jackscrews) with 8 x coax contacts and slotted nuts supplied loose. For spare panel mount nuts, order M80-2130000B. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Reverse Fix Panel Mount - M80-4000000F9-08-307-00-000 - Harwin Plc
Portsmouth, United Kingdom
8 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Reverse Fix Panel Mount
M80-4000000F9-08-307-00-000
8 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Reverse Fix Panel Mount M80-4000000F9-08-307-00-000
Complete kit: housing (with reverse fix + 5mm panel mount jackscrews) with 8 x coax contacts and slotted nuts supplied loose. For spare panel mount nuts, order M80-2130000B. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing (with reverse fix + 5mm panel mount jackscrews) with 8 x coax contacts and slotted nuts supplied loose. For spare panel mount nuts, order M80-2130000B.
  • Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4000000F9-08-307-00-000
Product Name 8 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Reverse Fix Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC4 DIN Medium/High-Current Connectors - XC4F-4813 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Wrapping
View Details
M5/M8/M9/M12/M15/M16/M20/M23/GX Series Metal and Plastic Connector - M Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details