HARWIN Rectangular Connector Contacts M80-2840045

Description
Socket Contact Gold 26-28 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 26-28 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-1065-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-1065-ND
Rectangular Connector Contacts 952-1065-ND
Socket Contact Gold 26-28 AWG Crimp

Socket Contact Gold 26-28 AWG Crimp

Buy Now Datasheet
Contact, Socket, 28-26Awg, Crimp; Product Range Harwin - 67T1331 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-26Awg, Crimp; Product Range Harwin
67T1331
Contact, Socket, 28-26Awg, Crimp; Product Range Harwin 67T1331
CONTACT, SOCKET, 28-26AWG, CRIMP; Product Range:Datamate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-26AWG, CRIMP; Product Range:Datamate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1065-ND 67T1331
Product Name Rectangular Connector Contacts Contact, Socket, 28-26Awg, Crimp; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details