The Wire-To-Board Connector, Datamate L-Tek M80-103 Series, Crimp, Receptacle, part number 67C8788, features a 2 mm pitch and is designed for low voltage applications in high packing density electronic equipment. It is RoHS compliant and supports a maximum current of 3.3A per individual contact at 25°C, with a working voltage of 800V DC or AC peak. The connector is polarized to prevent mis-matching and can be equipped with a latching feature for secure connections. It is suitable for various termination methods, including crimp, and is available with gold or gold/tin plated contacts. The connector is rated for environmental conditions ranging from -55°C to +125°C and can withstand significant mechanical stresses, including vibration and shock. This product is ideal for engineers seeking reliable and robust interconnect solutions for their projects.
10 Pos 2mm Crimp Female Socket Wire Housing, Straight Cable Mount Product overview: M80-1031098S from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-M80-1031098S can be used for catalog matching and distributor lookup.
"10 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Manufacturer: Harwin Inc.
Win Source Part Number: 924971-M80-1031098S
Series: Datamate L-Tek
Features: 10 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: M80-103
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Wire-To-Board Connector, Datamate L-Tek M80-103 Series, Crimp, Receptacle, 10, 2 mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-M80-1031098S | 952-3527-ND | 924971-M80-1031098S | 67C8788 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Rectangular Connectors - M80-1031098S | Wire-To-Board Connector, Datamate L-Tek M80-103 Series, Crimp, Receptacle, 10, 2 Mm Rohs Compliant Harwin |
| Termination | Crimp |