HARWIN Rectangular Connector Contacts M80-0410005

Description
Pin Contact Gold 24-28 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 24-28 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-3941-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-3941-ND
Rectangular Connector Contacts 952-3941-ND
Pin Contact Gold 24-28 AWG Crimp

Pin Contact Gold 24-28 AWG Crimp

Buy Now Datasheet
Contact, Male, 28-24Awg, Crimp; Product Range Harwin - 01E9520 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 28-24Awg, Crimp; Product Range Harwin
01E9520
Contact, Male, 28-24Awg, Crimp; Product Range Harwin 01E9520
CONTACT, MALE, 28-24AWG, CRIMP; Product Range:Datamate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Datamate Connectors; Current Rating:3.3A RoHS Compliant: Yes

CONTACT, MALE, 28-24AWG, CRIMP; Product Range:Datamate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Datamate Connectors; Current Rating:3.3A RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 28-24Awg, Crimp Rohs Compliant Harwin - 45AJ6497 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-24Awg, Crimp Rohs Compliant Harwin
45AJ6497
Contact, Pin, 28-24Awg, Crimp Rohs Compliant Harwin 45AJ6497
CONTACT, PIN, 28-24AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 28-24AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-3941-ND 01E9520 45AJ6497
Product Name Rectangular Connector Contacts Contact, Male, 28-24Awg, Crimp; Product Range Harwin Contact, Pin, 28-24Awg, Crimp Rohs Compliant Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers