HARWIN 3.3A 120V Electronic Connector M80-0130005

Description
Female Signal Contact, 2mm Pitch, Crimp, 3.3A, 120V, Gold/Tin/Lead Product overview: M80-0130005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.3A, 120V, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M80-0130005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Contact, 2mm Pitch, Crimp, 3.3A, 120V, Gold/Tin/Lead Product overview: M80-0130005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.3A, 120V, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M80-0130005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3A 120V Electronic Connector
331-M80-0130005
3.3A 120V Electronic Connector 331-M80-0130005
Female Signal Contact, 2mm Pitch, Crimp, 3.3A, 120V, Gold/Tin/Lead Product overview: M80-0130005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.3A, 120V, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M80-0130005 can be used for catalog matching and distributor lookup.

Female Signal Contact, 2mm Pitch, Crimp, 3.3A, 120V, Gold/Tin/Lead Product overview: M80-0130005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.3A, 120V, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-M80-0130005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 952-1048-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-1048-ND
Rectangular Connector Contacts 952-1048-ND
Socket Contact Gold 24-28 AWG Crimp

Socket Contact Gold 24-28 AWG Crimp

Buy Now Datasheet
Contact, Socket, 28-24Awg, Crimp; Product Range Harwin - 01E9519 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; Product Range Harwin
01E9519
Contact, Socket, 28-24Awg, Crimp; Product Range Harwin 01E9519
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Datamate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Datamate Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Datamate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Datamate Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Datamate Series, Socket, 28 Awg, 24 Awg, Crimp, Beryllium Copper Rohs Compliant Harwin - 67C8779 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Datamate Series, Socket, 28 Awg, 24 Awg, Crimp, Beryllium Copper Rohs Compliant Harwin
67C8779
Contact, Datamate Series, Socket, 28 Awg, 24 Awg, Crimp, Beryllium Copper Rohs Compliant Harwin 67C8779
Contact, Datamate Series, Socket, 28 AWG, 24 AWG, Crimp, Beryllium Copper RoHS Compliant: Yes

Contact, Datamate Series, Socket, 28 AWG, 24 AWG, Crimp, Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 331-M80-0130005 952-1048-ND 01E9519 67C8779
Product Name 3.3A 120V Electronic Connector Rectangular Connector Contacts Contact, Socket, 28-24Awg, Crimp; Product Range Harwin Contact, Datamate Series, Socket, 28 Awg, 24 Awg, Crimp, Beryllium Copper Rohs Compliant Harwin
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers