CONN RCPT 26POS 0.05 GOLD SMD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | M55-6002642R |
| Product Name | Headers, Receptacles, Female Sockets |
| Product Type | PCB Receptacles; Receptacle |
| Mounting | SMT; Solder; Surface Mount |
| Features | Board Guide, Pick and Place, Solder Retention |
| Voltage Rating | 100 volts |