HARWIN Rectangular Connector Contacts M300-0020045

Description
Socket Contact Gold 22 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Gold 22 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-2531-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-2531-5-ND
Rectangular Connector Contacts 952-2531-5-ND
Socket Contact Gold 22 AWG Crimp Power

Socket Contact Gold 22 AWG Crimp Power

Buy Now Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Harwin - 59Y7592 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Harwin
59Y7592
Contact, Socket, 22Awg, Crimp; Product Range Harwin 59Y7592
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:M300 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:M300 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2531-5-ND 59Y7592
Product Name Rectangular Connector Contacts Contact, Socket, 22Awg, Crimp; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102681-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details