HARWIN Rectangular Connector Contacts M225-2830046

Description
Socket Contact Tin 22-24 AWG Crimp Stamped
Request a Quote
Description
Socket Contact Tin 22-24 AWG Crimp Stamped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Harwin M225 Series Contact, Socket, 22-24 AWG, Crimp is designed for use with Harwin M225 series housing connectors. This product features a crimp termination type and is suitable for wire sizes ranging from 22 to 24 AWG. The contacts are available in both loose and reeled formats, facilitating manual or automated crimping processes. The contact plating is tin, ensuring compatibility with various applications. This product is also RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Harwin M225 Series Contact, Socket, 22-24 AWG, Crimp is designed for use with Harwin M225 series housing connectors. This product features a crimp termination type and is suitable for wire sizes ranging from 22 to 24 AWG. The contacts are available in both loose and reeled formats, facilitating manual or automated crimping processes. The contact plating is tin, ensuring compatibility with various applications. This product is also RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-4176-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-4176-ND
Rectangular Connector Contacts 952-4176-ND
Socket Contact Tin 22-24 AWG Crimp Stamped

Socket Contact Tin 22-24 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 22-24Awg, Crimp; Product Range Harwin - 94AC7675 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-24Awg, Crimp; Product Range Harwin
94AC7675
Contact, Socket, 22-24Awg, Crimp; Product Range Harwin 94AC7675
CONTACT, SOCKET, 22-24AWG, CRIMP; PRODUCT RANGE:M225 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:HARWIN M225 SERIES HOUSING CONNECTORS; ROHS COMPLIANT: YES

CONTACT, SOCKET, 22-24AWG, CRIMP; PRODUCT RANGE:M225 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:HARWIN M225 SERIES HOUSING CONNECTORS; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-4176-ND 94AC7675
Product Name Rectangular Connector Contacts Contact, Socket, 22-24Awg, Crimp; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data