HARWIN Rectangular Connector Contacts M225-2530046

Description
Socket Contact Tin 22-24 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 22-24 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-4174TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-4174TR-ND
Rectangular Connector Contacts 952-4174TR-ND
Socket Contact Tin 22-24 AWG Crimp Stamped

Socket Contact Tin 22-24 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 22-24Awg, Crimp; Product Range Harwin - 94AC7672 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-24Awg, Crimp; Product Range Harwin
94AC7672
Contact, Socket, 22-24Awg, Crimp; Product Range Harwin 94AC7672
CONTACT, SOCKET, 22-24AWG, CRIMP; PRODUCT RANGE:M225 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:HARWIN M225 SERIES HOUSING CONNECTORS; ROHS COMPLIANT: YES

CONTACT, SOCKET, 22-24AWG, CRIMP; PRODUCT RANGE:M225 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:HARWIN M225 SERIES HOUSING CONNECTORS; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 22-24Awg, Crimp; Product Range Harwin - 10AH2565 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-24Awg, Crimp; Product Range Harwin
10AH2565
Contact, Socket, 22-24Awg, Crimp; Product Range Harwin 10AH2565
CONTACT, SOCKET, 22-24AWG, CRIMP; PRODUCT RANGE:M225 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:HARWIN M225 SERIES HOUSING CONNECTORS; ROHS COMPLIANT: YES

CONTACT, SOCKET, 22-24AWG, CRIMP; PRODUCT RANGE:M225 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:HARWIN M225 SERIES HOUSING CONNECTORS; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-4174TR-ND 94AC7672
Product Name Rectangular Connector Contacts Contact, Socket, 22-24Awg, Crimp; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details